Vishay Intertechnology, Inc. Through Hole Resistors CMF5561K200BER670

Description
61.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5561K200BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561K200BER670-ND
Through Hole Resistors CMF5561K200BER670-ND
61.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.2K OHM 1/2W .1% AXIAL - CMF5561K200BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.2K OHM 1/2W .1% AXIAL
CMF5561K200BER670
RES 61.2K OHM 1/2W .1% AXIAL CMF5561K200BER670
RES 61.2Kohm 1/2W .1% AXIAL

RES 61.2Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,612Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,612Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7110
Resistor,metal Film,612Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7110
Resistor,Metal Film,612KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,612KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561K200BER670-ND CMF5561K200BER670 41C7110
Product Name Through Hole Resistors RES 61.2K OHM 1/2W .1% AXIAL Resistor,metal Film,612Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers