Vishay Intertechnology, Inc. Through Hole Resistors CMF5561K200BEEA70

Description
61.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5561K200BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5561K200BEEA70-ND
Through Hole Resistors CMF5561K200BEEA70-ND
61.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.2K OHM 1/2W .1% AXIAL - CMF5561K200BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.2K OHM 1/2W .1% AXIAL
CMF5561K200BEEA70
RES 61.2K OHM 1/2W .1% AXIAL CMF5561K200BEEA70
RES 61.2Kohm 1/2W .1% AXIAL

RES 61.2Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 61.2K .1% T-9 Ea E3 Vishay - 69P0269 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 61.2K .1% T-9 Ea E3 Vishay
69P0269
Cmf-55-70 61.2K .1% T-9 Ea E3 Vishay 69P0269
CMF-55-70 61.2K .1% T-9 EA e3

CMF-55-70 61.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5561K200BEEA70-ND CMF5561K200BEEA70 69P0269
Product Name Through Hole Resistors RES 61.2K OHM 1/2W .1% AXIAL Cmf-55-70 61.2K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details