Vishay Intertechnology, Inc. RES 619 OHM 1/2W 1% AXIAL CMF55619R00FKR6

Description
RES 619ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/2W 1% AXIAL - CMF55619R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/2W 1% AXIAL
CMF55619R00FKR6
RES 619 OHM 1/2W 1% AXIAL CMF55619R00FKR6
RES 619ohm 1/2W 1% AXIAL

RES 619ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55619R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619R00FKR6-ND
Through Hole Resistors CMF55619R00FKR6-ND
619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,619Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7200
Resistor,metal Film,619Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7200
Resistor,Metal Film,619Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,619Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619R00FKR6 CMF55619R00FKR6-ND 41C7200
Product Name RES 619 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,619Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers