Vishay Intertechnology, Inc. RES 619 OHM 1/2W 1% AXIAL CMF55619R00FKEA

Description
RES 619ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/2W 1% AXIAL - CMF55619R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/2W 1% AXIAL
CMF55619R00FKEA
RES 619 OHM 1/2W 1% AXIAL CMF55619R00FKEA
RES 619ohm 1/2W 1% AXIAL

RES 619ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55619R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619R00FKEA-ND
Through Hole Resistors CMF55619R00FKEA-ND
619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55619R00FKEA CMF55619R00FKEA-ND
Product Name RES 619 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers