Vishay Precision Group RES 619 OHM 1/2W 1% AXIAL CMF55619R00FHEB

Description
RES 619ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/2W 1% AXIAL - CMF55619R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/2W 1% AXIAL
CMF55619R00FHEB
RES 619 OHM 1/2W 1% AXIAL CMF55619R00FHEB
RES 619ohm 1/2W 1% AXIAL

RES 619ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF619HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF619HFTR-ND
Through Hole Resistors CMF619HFTR-ND
619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF619HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF619HFCT-ND
Through Hole Resistors CMF619HFCT-ND
619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 619 Ohm, 500Mw, 1%; Resistance Vishay - 69P0330 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 619 Ohm, 500Mw, 1%; Resistance Vishay
69P0330
Metal Film Resistor, 619 Ohm, 500Mw, 1%; Resistance Vishay 69P0330
METAL FILM RESISTOR, 619 OHM, 500mW, 1%; Resistance:619ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 619 OHM, 500mW, 1%; Resistance:619ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 619 Ohm, 500 Mw, 1%; Resistance Vishay - 83R8175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 619 Ohm, 500 Mw, 1%; Resistance Vishay
83R8175
Resistor, Metal Film, 619 Ohm, 500 Mw, 1%; Resistance Vishay 83R8175
RESISTOR, METAL FILM, 619 OHM, 500 MW, 1%; Resistance:619ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 619 OHM, 500 MW, 1%; Resistance:619ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619R00FHEB CMF619HFTR-ND 69P0330
Product Name RES 619 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 619 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details