Vishay Intertechnology, Inc. RES 619 OHM 1/2W .5% AXIAL CMF55619R00DHEA

Description
RES 619ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/2W .5% AXIAL - CMF55619R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/2W .5% AXIAL
CMF55619R00DHEA
RES 619 OHM 1/2W .5% AXIAL CMF55619R00DHEA
RES 619ohm 1/2W .5% AXIAL

RES 619ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55619R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619R00DHEA-ND
Through Hole Resistors CMF55619R00DHEA-ND
619 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 619 .5% T-2 Ea E3 Vishay - 69P0327 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 619 .5% T-2 Ea E3 Vishay
69P0327
Cmf-55 619 .5% T-2 Ea E3 Vishay 69P0327
CMF-55 619 .5% T-2 EA e3

CMF-55 619 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619R00DHEA CMF55619R00DHEA-ND 69P0327
Product Name RES 619 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 619 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details