Vishay Intertechnology, Inc. Through Hole Resistors CMF55619K00FKRE

Description
619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55619K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619K00FKRE-ND
Through Hole Resistors CMF55619K00FKRE-ND
619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 619K OHM 1/2W 1% AXIAL - CMF55619K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/2W 1% AXIAL
CMF55619K00FKRE
RES 619K OHM 1/2W 1% AXIAL CMF55619K00FKRE
RES 619Kohm 1/2W 1% AXIAL

RES 619Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,619Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7183
Resistor,metal Film,619Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7183
Resistor,Metal Film,619KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,619KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619K00FKRE-ND CMF55619K00FKRE 41C7183
Product Name Through Hole Resistors RES 619K OHM 1/2W 1% AXIAL Resistor,metal Film,619Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers