Vishay Intertechnology, Inc. RES 619K OHM 1/2W 1% AXIAL CMF55619K00FHR670

Description
RES 619Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/2W 1% AXIAL - CMF55619K00FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/2W 1% AXIAL
CMF55619K00FHR670
RES 619K OHM 1/2W 1% AXIAL CMF55619K00FHR670
RES 619Kohm 1/2W 1% AXIAL

RES 619Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55619K00FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619K00FHR670-ND
Through Hole Resistors CMF55619K00FHR670-ND
619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 619 Kohm, +/1 Percent, 50 Ppm Vishay - 41C7175 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 619 Kohm, +/1 Percent, 50 Ppm Vishay
41C7175
Cmf55, 619 Kohm, +/1 Percent, 50 Ppm Vishay 41C7175
CMF55, 619 kOhm, +/- 1 Percent, 50 ppm

CMF55, 619 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619K00FHR670 CMF55619K00FHR670-ND 41C7175
Product Name RES 619K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 619 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers