Vishay Intertechnology, Inc. RES 619K OHM 1/2W 1% AXIAL CMF55619K00FHEB

Description
RES 619Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/2W 1% AXIAL - CMF55619K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/2W 1% AXIAL
CMF55619K00FHEB
RES 619K OHM 1/2W 1% AXIAL CMF55619K00FHEB
RES 619Kohm 1/2W 1% AXIAL

RES 619Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF619KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF619KHFTR-ND
Through Hole Resistors CMF619KHFTR-ND
619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF619KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF619KHFCT-ND
Through Hole Resistors CMF619KHFCT-ND
619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 619K 1% T-2 Eb E3 Vishay - 69P0312 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 619K 1% T-2 Eb E3 Vishay
69P0312
Cmf-55 619K 1% T-2 Eb E3 Vishay 69P0312
CMF-55 619K 1% T-2 EB e3

CMF-55 619K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619K00FHEB CMF619KHFTR-ND 69P0312
Product Name RES 619K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 619K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details