Vishay Intertechnology, Inc. RES 619K OHM 1/2W .5% AXIAL CMF55619K00DHRE

Description
RES 619Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/2W .5% AXIAL - CMF55619K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/2W .5% AXIAL
CMF55619K00DHRE
RES 619K OHM 1/2W .5% AXIAL CMF55619K00DHRE
RES 619Kohm 1/2W .5% AXIAL

RES 619Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55619K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619K00DHRE-ND
Through Hole Resistors CMF55619K00DHRE-ND
619 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 619K .5% T-2 R36 Vishay - 69P0310 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 619K .5% T-2 R36 Vishay
69P0310
Cmf-55 619K .5% T-2 R36 Vishay 69P0310
CMF-55 619K .5% T-2 R36

CMF-55 619K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619K00DHRE CMF55619K00DHRE-ND 69P0310
Product Name RES 619K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 619K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers