Vishay Intertechnology, Inc. RES 619K OHM 1/2W .5% AXIAL CMF55619K00DHBF

Description
RES 619Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/2W .5% AXIAL - CMF55619K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/2W .5% AXIAL
CMF55619K00DHBF
RES 619K OHM 1/2W .5% AXIAL CMF55619K00DHBF
RES 619Kohm 1/2W .5% AXIAL

RES 619Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55619K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619K00DHBF-ND
Through Hole Resistors CMF55619K00DHBF-ND
619 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,619Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7167
Resistor,metal Film,619Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7167
Resistor,Metal Film,619KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,619KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619K00DHBF CMF55619K00DHBF-ND 41C7167
Product Name RES 619K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,619Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers