Vishay Intertechnology, Inc. Through Hole Resistors CMF55619K00BER6

Description
619 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
619 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55619K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619K00BER6-ND
Through Hole Resistors CMF55619K00BER6-ND
619 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 619K OHM 1/2W .1% AXIAL - CMF55619K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/2W .1% AXIAL
CMF55619K00BER6
RES 619K OHM 1/2W .1% AXIAL CMF55619K00BER6
RES 619Kohm 1/2W .1% AXIAL

RES 619Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,619Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7157
Resistor,metal Film,619Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7157
Resistor,Metal Film,619KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,619KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619K00BER6-ND CMF55619K00BER6 41C7157
Product Name Through Hole Resistors RES 619K OHM 1/2W .1% AXIAL Resistor,metal Film,619Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers