Vishay Intertechnology, Inc. Through Hole Resistors CMF55619K00BEBF

Description
619 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
619 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55619K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619K00BEBF-ND
Through Hole Resistors CMF55619K00BEBF-ND
619 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 619K OHM 1/2W .1% AXIAL - CMF55619K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/2W .1% AXIAL
CMF55619K00BEBF
RES 619K OHM 1/2W .1% AXIAL CMF55619K00BEBF
RES 619Kohm 1/2W .1% AXIAL

RES 619Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,619Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7156
Resistor,metal Film,619Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7156
Resistor,Metal Film,619KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,619KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619K00BEBF-ND CMF55619K00BEBF 41C7156
Product Name Through Hole Resistors RES 619K OHM 1/2W .1% AXIAL Resistor,metal Film,619Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details