Vishay Intertechnology, Inc. Through Hole Resistors CMF5560R400FKRE

Description
60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560R400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560R400FKRE-ND
Through Hole Resistors CMF5560R400FKRE-ND
60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60.4 OHM 1/2W 1% AXIAL - CMF5560R400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/2W 1% AXIAL
CMF5560R400FKRE
RES 60.4 OHM 1/2W 1% AXIAL CMF5560R400FKRE
RES 60.4ohm 1/2W 1% AXIAL

RES 60.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 60.4 1% T-1 R36 Vishay - 69P0212 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 60.4 1% T-1 R36 Vishay
69P0212
Cmf-55 60.4 1% T-1 R36 Vishay 69P0212
CMF-55 60.4 1% T-1 R36

CMF-55 60.4 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560R400FKRE-ND CMF5560R400FKRE 69P0212
Product Name Through Hole Resistors RES 60.4 OHM 1/2W 1% AXIAL Cmf-55 60.4 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details