Vishay Intertechnology, Inc. Through Hole Resistors CMF5560R400FKEA

Description
60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560R400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560R400FKEA-ND
Through Hole Resistors CMF5560R400FKEA-ND
60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60.4 OHM 1/2W 1% AXIAL - CMF5560R400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/2W 1% AXIAL
CMF5560R400FKEA
RES 60.4 OHM 1/2W 1% AXIAL CMF5560R400FKEA
RES 60.4ohm 1/2W 1% AXIAL

RES 60.4ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5560R400FKEA-ND CMF5560R400FKEA
Product Name Through Hole Resistors RES 60.4 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details