Vishay Intertechnology, Inc. RES 60.4 OHM 1/2W 1% AXIAL CMF5560R400FHEK

Description
RES 60.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/2W 1% AXIAL - CMF5560R400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/2W 1% AXIAL
CMF5560R400FHEK
RES 60.4 OHM 1/2W 1% AXIAL CMF5560R400FHEK
RES 60.4ohm 1/2W 1% AXIAL

RES 60.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5560R400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5560R400FHEK-ND
Through Hole Resistors 541-CMF5560R400FHEK-ND
60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5560R400FHEK 541-CMF5560R400FHEK-ND
Product Name RES 60.4 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details