Vishay Intertechnology, Inc. RES 60.4 OHM 1/2W 1% AXIAL CMF5560R400FHEB

Description
RES 60.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/2W 1% AXIAL - CMF5560R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/2W 1% AXIAL
CMF5560R400FHEB
RES 60.4 OHM 1/2W 1% AXIAL CMF5560R400FHEB
RES 60.4ohm 1/2W 1% AXIAL

RES 60.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60.4HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60.4HFTR-ND
Through Hole Resistors CMF60.4HFTR-ND
60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF60.4HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60.4HFCT-ND
Through Hole Resistors CMF60.4HFCT-ND
60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 60.4 1% T-2 Eb E3 Vishay - 69P0210 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 60.4 1% T-2 Eb E3 Vishay
69P0210
Cmf-55 60.4 1% T-2 Eb E3 Vishay 69P0210
CMF-55 60.4 1% T-2 EB e3

CMF-55 60.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560R400FHEB CMF60.4HFTR-ND 69P0210
Product Name RES 60.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 60.4 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers