Vishay Intertechnology, Inc. RES 60.4 OHM 1/2W 0.5% AXIAL CMF5560R400DHR6

Description
RES 60.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/2W 0.5% AXIAL - CMF5560R400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/2W 0.5% AXIAL
CMF5560R400DHR6
RES 60.4 OHM 1/2W 0.5% AXIAL CMF5560R400DHR6
RES 60.4ohm 1/2W 0.5% AXIAL

RES 60.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560R400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560R400DHR6-ND
Through Hole Resistors CMF5560R400DHR6-ND
60.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5560R400DHR6 CMF5560R400DHR6-ND
Product Name RES 60.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details