Metal Film Resistors - Through Hole
60.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 60.4 .1% T-9 EA e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5560R400BEEA | CMF5560R400BEEA-ND | 69P0205 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-55 60.4 .1% T-9 Ea E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 60.4 ohms |