Vishay Intertechnology, Inc. RES 60 OHM 1/2W 1% AXIAL CMF5560R000FKEK

Description
RES 60ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 60ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60 OHM 1/2W 1% AXIAL - CMF5560R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1/2W 1% AXIAL
CMF5560R000FKEK
RES 60 OHM 1/2W 1% AXIAL CMF5560R000FKEK
RES 60ohm 1/2W 1% AXIAL

RES 60ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560R000FKEK-ND
Through Hole Resistors CMF5560R000FKEK-ND
60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5560R000FKEK CMF5560R000FKEK-ND
Product Name RES 60 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60 ohms 60 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details