Vishay Intertechnology, Inc. Through Hole Resistors CMF5560R000FKEA39

Description
60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560R000FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560R000FKEA39-ND
Through Hole Resistors CMF5560R000FKEA39-ND
60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60 OHM 1/2W 1% AXIAL - CMF5560R000FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1/2W 1% AXIAL
CMF5560R000FKEA39
RES 60 OHM 1/2W 1% AXIAL CMF5560R000FKEA39
RES 60ohm 1/2W 1% AXIAL

RES 60ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 60 1% T-1 Ea E3 Vishay - 69P0199 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 60 1% T-1 Ea E3 Vishay
69P0199
Cmf-55-39 60 1% T-1 Ea E3 Vishay 69P0199
CMF-55-39 60 1% T-1 EA e3

CMF-55-39 60 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560R000FKEA39-ND CMF5560R000FKEA39 69P0199
Product Name Through Hole Resistors RES 60 OHM 1/2W 1% AXIAL Cmf-55-39 60 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details