Vishay Intertechnology, Inc. Through Hole Resistors CMF5560R000BHBF

Description
60 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560R000BHBF-ND
Through Hole Resistors CMF5560R000BHBF-ND
60 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60 OHM 1/2W 0.1% AXIAL - CMF5560R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1/2W 0.1% AXIAL
CMF5560R000BHBF
RES 60 OHM 1/2W 0.1% AXIAL CMF5560R000BHBF
RES 60ohm 1/2W 0.1% AXIAL

RES 60ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 60 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C7029 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 60 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C7029
Cmf55, 60 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C7029
CMF55, 60 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 60 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560R000BHBF-ND CMF5560R000BHBF 41C7029
Product Name Through Hole Resistors RES 60 OHM 1/2W 0.1% AXIAL Cmf55, 60 Ohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers