Vishay Intertechnology, Inc. Through Hole Resistors CMF5560K400FKR670

Description
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560K400FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400FKR670-ND
Through Hole Resistors CMF5560K400FKR670-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60.4K OHM 1/2W 1% AXIAL - CMF5560K400FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W 1% AXIAL
CMF5560K400FKR670
RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FKR670
RES 60.4Kohm 1/2W 1% AXIAL

RES 60.4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 60.4K 1% T-1 Re6 Vishay - 69P0190 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 60.4K 1% T-1 Re6 Vishay
69P0190
Cmf-55-70 60.4K 1% T-1 Re6 Vishay 69P0190
CMF-55-70 60.4K 1% T-1 RE6

CMF-55-70 60.4K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400FKR670-ND CMF5560K400FKR670 69P0190
Product Name Through Hole Resistors RES 60.4K OHM 1/2W 1% AXIAL Cmf-55-70 60.4K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details