Vishay Intertechnology, Inc. Through Hole Resistors CMF5560K400FKEB

Description
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560K400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400FKEB-ND
Through Hole Resistors CMF5560K400FKEB-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60.4K OHM 1/2W 1% AXIAL - CMF5560K400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W 1% AXIAL
CMF5560K400FKEB
RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FKEB
RES 60.4Kohm 1/2W 1% AXIAL

RES 60.4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 60.4K 1% T-1 Eb E3 Vishay - 48P7019 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 60.4K 1% T-1 Eb E3 Vishay
48P7019
Cmf-55 60.4K 1% T-1 Eb E3 Vishay 48P7019
CMF-55 60.4K 1% T-1 EB e3

CMF-55 60.4K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400FKEB-ND CMF5560K400FKEB 48P7019
Product Name Through Hole Resistors RES 60.4K OHM 1/2W 1% AXIAL Cmf-55 60.4K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details