Vishay Intertechnology, Inc. Through Hole Resistors CMF5560K400FKBF

Description
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560K400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400FKBF-ND
Through Hole Resistors CMF5560K400FKBF-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5560K400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5560K400FKBF
Metal Film Resistors - CMF5560K400FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,604Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7026
Resistor,metal Film,604Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7026
Resistor,Metal Film,604KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,604KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400FKBF-ND CMF5560K400FKBF 41C7026
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,604Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details