Vishay Intertechnology, Inc. RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FHEK

Description
RES 60.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/2W 1% AXIAL - CMF5560K400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W 1% AXIAL
CMF5560K400FHEK
RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FHEK
RES 60.4Kohm 1/2W 1% AXIAL

RES 60.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60.4KHA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60.4KHA-ND
Through Hole Resistors CMF60.4KHA-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 60.4K 1% T-2 Ek E3 Vishay - 69P0184 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 60.4K 1% T-2 Ek E3 Vishay
69P0184
Cmf-55 60.4K 1% T-2 Ek E3 Vishay 69P0184
CMF-55 60.4K 1% T-2 EK e3

CMF-55 60.4K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400FHEK CMF60.4KHA-ND 69P0184
Product Name RES 60.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 60.4K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details