Vishay Intertechnology, Inc. Through Hole Resistors CMF5560K400FHEB70

Description
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560K400FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400FHEB70-ND
Through Hole Resistors CMF5560K400FHEB70-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60.4K OHM 1/2W 1% AXIAL - CMF5560K400FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W 1% AXIAL
CMF5560K400FHEB70
RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FHEB70
RES 60.4Kohm 1/2W 1% AXIAL

RES 60.4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 60.4K 1% T-2 Eb E3 Vishay - 69P0183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 60.4K 1% T-2 Eb E3 Vishay
69P0183
Cmf-55-70 60.4K 1% T-2 Eb E3 Vishay 69P0183
CMF-55-70 60.4K 1% T-2 EB e3

CMF-55-70 60.4K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400FHEB70-ND CMF5560K400FHEB70 69P0183
Product Name Through Hole Resistors RES 60.4K OHM 1/2W 1% AXIAL Cmf-55-70 60.4K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details