Vishay Intertechnology, Inc. Vishay/DaleRES 60.4K OHM 1% 50PPM 1/2W CMF5560K400FHEB

Description
Vishay/DaleRES 60.4Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 60.4Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 60.4K OHM 1% 50PPM 1/2W - CMF5560K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 60.4K OHM 1% 50PPM 1/2W
CMF5560K400FHEB
Vishay/DaleRES 60.4K OHM 1% 50PPM 1/2W CMF5560K400FHEB
Vishay/DaleRES 60.4Kohm 1% 50PPM 1/2W

Vishay/DaleRES 60.4Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF60.4KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60.4KHFCT-ND
Through Hole Resistors CMF60.4KHFCT-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF60.4KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60.4KHFTR-ND
Through Hole Resistors CMF60.4KHFTR-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5560K400FHEB CMF60.4KHFCT-ND
Product Name Vishay/DaleRES 60.4K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details