Vishay Intertechnology, Inc. Through Hole Resistors CMF5560K400DHEB

Description
60.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560K400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400DHEB-ND
Through Hole Resistors CMF5560K400DHEB-ND
60.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5560K400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5560K400DHEB
Metal Film Resistors - CMF5560K400DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 60.4K .5% T-2 Eb E3 Vishay - 69P0178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 60.4K .5% T-2 Eb E3 Vishay
69P0178
Cmf-55 60.4K .5% T-2 Eb E3 Vishay 69P0178
CMF-55 60.4K .5% T-2 EB e3

CMF-55 60.4K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400DHEB-ND CMF5560K400DHEB 69P0178
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 60.4K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details