Vishay Intertechnology, Inc. RES 60.4K OHM 1/2W .1% AXIAL CMF5560K400BERE70

Description
RES 60.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/2W .1% AXIAL - CMF5560K400BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W .1% AXIAL
CMF5560K400BERE70
RES 60.4K OHM 1/2W .1% AXIAL CMF5560K400BERE70
RES 60.4Kohm 1/2W .1% AXIAL

RES 60.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560K400BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400BERE70-ND
Through Hole Resistors CMF5560K400BERE70-ND
60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 60.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7006 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 60.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7006
Cmf55, 60.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7006
CMF55, 60.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 60.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400BERE70 CMF5560K400BERE70-ND 41C7006
Product Name RES 60.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 60.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers