Vishay Intertechnology, Inc. Through Hole Resistors CMF5560K400BEEB70

Description
60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5560K400BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400BEEB70-ND
Through Hole Resistors CMF5560K400BEEB70-ND
60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60.4K OHM 1/2W .1% AXIAL - CMF5560K400BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W .1% AXIAL
CMF5560K400BEEB70
RES 60.4K OHM 1/2W .1% AXIAL CMF5560K400BEEB70
RES 60.4Kohm 1/2W .1% AXIAL

RES 60.4Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 60.4K .1% T-9 Eb E3 Vishay - 69P0174 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 60.4K .1% T-9 Eb E3 Vishay
69P0174
Cmf-55-70 60.4K .1% T-9 Eb E3 Vishay 69P0174
CMF-55-70 60.4K .1% T-9 EB e3

CMF-55-70 60.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400BEEB70-ND CMF5560K400BEEB70 69P0174
Product Name Through Hole Resistors RES 60.4K OHM 1/2W .1% AXIAL Cmf-55-70 60.4K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details