Vishay Intertechnology, Inc. Through Hole Resistors CMF5560K400BEEB

Description
60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60.4KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60.4KHBTR-ND
Through Hole Resistors CMF60.4KHBTR-ND
60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5560K400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5560K400BEEB
Metal Film Resistors - CMF5560K400BEEB
Metal Film Resistors - Through Hole 66.4Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 66.4Kohm .1% 25PPM 1/4W

Supplier's Site
Cmf-55 60.4K .1% T-9 Eb E3 Vishay - 69P0173 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 60.4K .1% T-9 Eb E3 Vishay
69P0173
Cmf-55 60.4K .1% T-9 Eb E3 Vishay 69P0173
CMF-55 60.4K .1% T-9 EB e3

CMF-55 60.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60.4KHBTR-ND CMF5560K400BEEB 69P0173
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 60.4K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details