Vishay Intertechnology, Inc. Metal Film Resistors - CMF5560K400BEEA

Description
Metal Film Resistors - Through Hole CMF-55 60.4K .1% T-9 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 60.4K .1% T-9 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5560K400BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5560K400BEEA
Metal Film Resistors - CMF5560K400BEEA
Metal Film Resistors - Through Hole CMF-55 60.4K .1% T-9 EA e3

Metal Film Resistors - Through Hole CMF-55 60.4K .1% T-9 EA e3

Supplier's Site
Through Hole Resistors - CMF5560K400BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400BEEA-ND
Through Hole Resistors CMF5560K400BEEA-ND
60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5560K400BEEA CMF5560K400BEEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details