Vishay Intertechnology, Inc. RES 60K OHM 1/2W 0.1% AXIAL CMF5560K000BER6

Description
RES 60Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 60Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60K OHM 1/2W 0.1% AXIAL - CMF5560K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60K OHM 1/2W 0.1% AXIAL
CMF5560K000BER6
RES 60K OHM 1/2W 0.1% AXIAL CMF5560K000BER6
RES 60Kohm 1/2W 0.1% AXIAL

RES 60Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K000BER6-ND
Through Hole Resistors CMF5560K000BER6-ND
60 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 60 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7002 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 60 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7002
Cmf55, 60 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7002
CMF55, 60 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 60 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K000BER6 CMF5560K000BER6-ND 41C7002
Product Name RES 60K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 60 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers