Vishay Intertechnology, Inc. RES 60K OHM 1/2W 0.1% AXIAL CMF5560K000BEEK

Description
RES 60Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 60Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60K OHM 1/2W 0.1% AXIAL - CMF5560K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60K OHM 1/2W 0.1% AXIAL
CMF5560K000BEEK
RES 60K OHM 1/2W 0.1% AXIAL CMF5560K000BEEK
RES 60Kohm 1/2W 0.1% AXIAL

RES 60Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K000BEEK-ND
Through Hole Resistors CMF5560K000BEEK-ND
60 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5560K000BEEK CMF5560K000BEEK-ND
Product Name RES 60K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers