Vishay Intertechnology, Inc. Through Hole Resistors CMF55604R00FKRE70

Description
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55604R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604R00FKRE70-ND
Through Hole Resistors CMF55604R00FKRE70-ND
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 604 OHM 1/2W 1% AXIAL - CMF55604R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/2W 1% AXIAL
CMF55604R00FKRE70
RES 604 OHM 1/2W 1% AXIAL CMF55604R00FKRE70
RES 604ohm 1/2W 1% AXIAL

RES 604ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 604 1% T-1 R36 Vishay - 69P0260 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 604 1% T-1 R36 Vishay
69P0260
Cmf-55-70 604 1% T-1 R36 Vishay 69P0260
CMF-55-70 604 1% T-1 R36

CMF-55-70 604 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604R00FKRE70-ND CMF55604R00FKRE70 69P0260
Product Name Through Hole Resistors RES 604 OHM 1/2W 1% AXIAL Cmf-55-70 604 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details