Vishay Intertechnology, Inc. RES 604 OHM 1/2W 1% AXIAL CMF55604R00FKRE

Description
RES 604ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/2W 1% AXIAL - CMF55604R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/2W 1% AXIAL
CMF55604R00FKRE
RES 604 OHM 1/2W 1% AXIAL CMF55604R00FKRE
RES 604ohm 1/2W 1% AXIAL

RES 604ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604R00FKRE-ND
Through Hole Resistors CMF55604R00FKRE-ND
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,604Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7106
Resistor,metal Film,604Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7106
Resistor,Metal Film,604Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,604Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604R00FKRE CMF55604R00FKRE-ND 41C7106
Product Name RES 604 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,604Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details