Vishay Intertechnology, Inc. RES 604 OHM 1/2W 1% AXIAL CMF55604R00FKR670

Description
RES 604ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/2W 1% AXIAL - CMF55604R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/2W 1% AXIAL
CMF55604R00FKR670
RES 604 OHM 1/2W 1% AXIAL CMF55604R00FKR670
RES 604ohm 1/2W 1% AXIAL

RES 604ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604R00FKR670-ND
Through Hole Resistors CMF55604R00FKR670-ND
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 604 1% T-1 Re6 Vishay - 69P0261 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 604 1% T-1 Re6 Vishay
69P0261
Cmf-55-70 604 1% T-1 Re6 Vishay 69P0261
CMF-55-70 604 1% T-1 RE6

CMF-55-70 604 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604R00FKR670 CMF55604R00FKR670-ND 69P0261
Product Name RES 604 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 604 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers