Vishay Intertechnology, Inc. RES 604 OHM 1/2W 1% AXIAL CMF55604R00FKEB70

Description
RES 604ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/2W 1% AXIAL - CMF55604R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/2W 1% AXIAL
CMF55604R00FKEB70
RES 604 OHM 1/2W 1% AXIAL CMF55604R00FKEB70
RES 604ohm 1/2W 1% AXIAL

RES 604ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604R00FKEB70-ND
Through Hole Resistors CMF55604R00FKEB70-ND
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 604 1% T-1 Eb E3 Vishay - 69P0259 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 604 1% T-1 Eb E3 Vishay
69P0259
Cmf-55-70 604 1% T-1 Eb E3 Vishay 69P0259
CMF-55-70 604 1% T-1 EB e3

CMF-55-70 604 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604R00FKEB70 CMF55604R00FKEB70-ND 69P0259
Product Name RES 604 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 604 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details