Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 604ohms 1%
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 604 1% T-2 EK e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55604R00FHEK | CMF55604R00FHEK-ND | 69P0256 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Cmf-55 604 1% T-2 Ek E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 604 ohms | 604 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |