Vishay Intertechnology, Inc. Through Hole Resistors CMF55604R00FHEA

Description
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55604R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604R00FHEA-ND
Through Hole Resistors CMF55604R00FHEA-ND
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 604 OHM 1/2W 1% AXIAL - CMF55604R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/2W 1% AXIAL
CMF55604R00FHEA
RES 604 OHM 1/2W 1% AXIAL CMF55604R00FHEA
RES 604ohm 1/2W 1% AXIAL

RES 604ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 604 1% T-2 Ea E3 Vishay - 69P0254 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 604 1% T-2 Ea E3 Vishay
69P0254
Cmf-55 604 1% T-2 Ea E3 Vishay 69P0254
CMF-55 604 1% T-2 EA e3

CMF-55 604 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604R00FHEA-ND CMF55604R00FHEA 69P0254
Product Name Through Hole Resistors RES 604 OHM 1/2W 1% AXIAL Cmf-55 604 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details