Vishay Intertechnology, Inc. RES 604 OHM 1/2W .5% AXIAL CMF55604R00DHRE

Description
RES 604ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/2W .5% AXIAL - CMF55604R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/2W .5% AXIAL
CMF55604R00DHRE
RES 604 OHM 1/2W .5% AXIAL CMF55604R00DHRE
RES 604ohm 1/2W .5% AXIAL

RES 604ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604R00DHRE-ND
Through Hole Resistors CMF55604R00DHRE-ND
604 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 604 .5% T-2 R36 Vishay - 69P0253 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 604 .5% T-2 R36 Vishay
69P0253
Cmf-55 604 .5% T-2 R36 Vishay 69P0253
CMF-55 604 .5% T-2 R36

CMF-55 604 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604R00DHRE CMF55604R00DHRE-ND 69P0253
Product Name RES 604 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 604 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details