Vishay Intertechnology, Inc. RES 604 OHM 1/2W .1% AXIAL CMF55604R00BEEB

Description
RES 604ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/2W .1% AXIAL - CMF55604R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/2W .1% AXIAL
CMF55604R00BEEB
RES 604 OHM 1/2W .1% AXIAL CMF55604R00BEEB
RES 604ohm 1/2W .1% AXIAL

RES 604ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604R00BEEB-ND
Through Hole Resistors CMF55604R00BEEB-ND
604 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 604 .1% T-9 Eb E3 Vishay - 69P0248 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 604 .1% T-9 Eb E3 Vishay
69P0248
Cmf-55 604 .1% T-9 Eb E3 Vishay 69P0248
CMF-55 604 .1% T-9 EB e3

CMF-55 604 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604R00BEEB CMF55604R00BEEB-ND 69P0248
Product Name RES 604 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 604 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details