Vishay Intertechnology, Inc. RES 604K OHM 1/2W 1% AXIAL CMF55604K00FLEK

Description
RES 604Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/2W 1% AXIAL - CMF55604K00FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/2W 1% AXIAL
CMF55604K00FLEK
RES 604K OHM 1/2W 1% AXIAL CMF55604K00FLEK
RES 604Kohm 1/2W 1% AXIAL

RES 604Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604K00FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604K00FLEK-ND
Through Hole Resistors CMF55604K00FLEK-ND
604 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 604K 1% T-0 Ek E3 Vishay - 48P7028 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 604K 1% T-0 Ek E3 Vishay
48P7028
Cmf-55 604K 1% T-0 Ek E3 Vishay 48P7028
CMF-55 604K 1% T-0 EK e3

CMF-55 604K 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604K00FLEK CMF55604K00FLEK-ND 48P7028
Product Name RES 604K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 604K 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers