Vishay Intertechnology, Inc. RES 604K OHM 1/2W .5% AXIAL CMF55604K00DHRE

Description
RES 604Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/2W .5% AXIAL - CMF55604K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/2W .5% AXIAL
CMF55604K00DHRE
RES 604K OHM 1/2W .5% AXIAL CMF55604K00DHRE
RES 604Kohm 1/2W .5% AXIAL

RES 604Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604K00DHRE-ND
Through Hole Resistors CMF55604K00DHRE-ND
604 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 604K .5% T-2 R36 Vishay - 69P0235 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 604K .5% T-2 R36 Vishay
69P0235
Cmf-55 604K .5% T-2 R36 Vishay 69P0235
CMF-55 604K .5% T-2 R36

CMF-55 604K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604K00DHRE CMF55604K00DHRE-ND 69P0235
Product Name RES 604K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 604K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details