Vishay Intertechnology, Inc. RES 604K OHM 1/2W .5% AXIAL CMF55604K00DHEK

Description
RES 604Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/2W .5% AXIAL - CMF55604K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/2W .5% AXIAL
CMF55604K00DHEK
RES 604K OHM 1/2W .5% AXIAL CMF55604K00DHEK
RES 604Kohm 1/2W .5% AXIAL

RES 604Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604K00DHEK-ND
Through Hole Resistors CMF55604K00DHEK-ND
604 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55604K00DHEK CMF55604K00DHEK-ND
Product Name RES 604K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details