Vishay Intertechnology, Inc. RES 604K OHM 1/2W .1% AXIAL CMF55604K00BHEK

Description
RES 604Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/2W .1% AXIAL - CMF55604K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/2W .1% AXIAL
CMF55604K00BHEK
RES 604K OHM 1/2W .1% AXIAL CMF55604K00BHEK
RES 604Kohm 1/2W .1% AXIAL

RES 604Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604K00BHEK-ND
Through Hole Resistors CMF55604K00BHEK-ND
604 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 604K .1% T-2 Ek E3 Vishay - 69P0232 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 604K .1% T-2 Ek E3 Vishay
69P0232
Cmf-55 604K .1% T-2 Ek E3 Vishay 69P0232
CMF-55 604K .1% T-2 EK e3

CMF-55 604K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604K00BHEK CMF55604K00BHEK-ND 69P0232
Product Name RES 604K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 604K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details