Vishay Intertechnology, Inc. RES 604K OHM 1/2W .1% AXIAL CMF55604K00BHEB

Description
RES 604Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/2W .1% AXIAL - CMF55604K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/2W .1% AXIAL
CMF55604K00BHEB
RES 604K OHM 1/2W .1% AXIAL CMF55604K00BHEB
RES 604Kohm 1/2W .1% AXIAL

RES 604Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604K00BHEB-ND
Through Hole Resistors CMF55604K00BHEB-ND
604 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 604K .1% T-2 Eb E3 Vishay - 69P0231 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 604K .1% T-2 Eb E3 Vishay
69P0231
Cmf-55 604K .1% T-2 Eb E3 Vishay 69P0231
CMF-55 604K .1% T-2 EB e3

CMF-55 604K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604K00BHEB CMF55604K00BHEB-ND 69P0231
Product Name RES 604K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 604K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details