Vishay Intertechnology, Inc. RES 604K OHM 1/2W .1% AXIAL CMF55604K00BHBF

Description
RES 604Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/2W .1% AXIAL - CMF55604K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/2W .1% AXIAL
CMF55604K00BHBF
RES 604K OHM 1/2W .1% AXIAL CMF55604K00BHBF
RES 604Kohm 1/2W .1% AXIAL

RES 604Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604K00BHBF-ND
Through Hole Resistors CMF55604K00BHBF-ND
604 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,604Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7077
Resistor,metal Film,604Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7077
Resistor,Metal Film,604KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,604KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604K00BHBF CMF55604K00BHBF-ND 41C7077
Product Name RES 604K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,604Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers