Vishay Intertechnology, Inc. Through Hole Resistors CMF55600R00FHR6

Description
600 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
600 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55600R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55600R00FHR6-ND
Through Hole Resistors CMF55600R00FHR6-ND
600 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 600 OHM 1/2W 1% AXIAL - CMF55600R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/2W 1% AXIAL
CMF55600R00FHR6
RES 600 OHM 1/2W 1% AXIAL CMF55600R00FHR6
RES 600ohm 1/2W 1% AXIAL

RES 600ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 600 Ohm, +/1 Percent, 50 Ppm Vishay - 41C7066 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 600 Ohm, +/1 Percent, 50 Ppm Vishay
41C7066
Cmf55, 600 Ohm, +/1 Percent, 50 Ppm Vishay 41C7066
CMF55, 600 Ohm, +/- 1 Percent, 50 ppm

CMF55, 600 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55600R00FHR6-ND CMF55600R00FHR6 41C7066
Product Name Through Hole Resistors RES 600 OHM 1/2W 1% AXIAL Cmf55, 600 Ohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers